APITech 3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3404T-70

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) - 3404T-70 - APITech
Fairview, PA, United States
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
3404T-70
3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz) 3404T-70
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 6 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3404T-70
Product Name 3404T SmartStep® Programmable Attenuator (SMA, DC-6 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details