Spectrum Control 34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) 34-30-34

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) - 34-30-34 - APITech
Fairview, PA, United States
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W)
34-30-34
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) 34-30-34
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz)

  • Optimized for Wireless OEM & Test Applications
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 34-30-34
Product Name 34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1001-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 32 dB
Package Type SOT-23-6
View Details
4 suppliers
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details