Spectrum Control 34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) 34-20-34

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) - 34-20-34 - APITech
Fairview, PA, United States
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W)
34-20-34
34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) 34-20-34
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz) Optimized for Wireless OEM & Test Applications Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5GHz)

  • Optimized for Wireless OEM & Test Applications
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Fixed Attenuator - 34-20-34 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
34-20-34
Fixed Attenuator 34-20-34
The 34-20-34 is a 4 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC-4 GHz Average Power: 25 W Peak Power: 5 kW Nominal Impedance: 50 ω Connector Type: N Female-N Male dB Value: 20 dB Maximum SWR: 1.10-1.20 Power Coefficient: <0.0006 dB/dB/watt Temperature Coefficient: <0.0004 dB/dB/°C Temperature Range: -55 °C to 125 °C Type N connectors per MIL-STD-348 interface dimensions-mate nondestructively with MIL-C-39012 connectors SMK (2.92mm) connectors-mate nondestructively with SMA per MIL-C-39012, 3.5mm, SMK, and other 2.92mm connectors Construction: Black, finned aluminum body, gold plated beryllium copper contacts The Weinschel 34-20-34 is a DC to 4.0 GHz, 20 dB Medium Power Fixed Coaxial Attenuator. The 34-20-34 is configured with one Type N(f) and one Type N(m).

The 34-20-34 is a 4 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC-4 GHz
  • Average Power: 25 W
  • Peak Power: 5 kW
  • Nominal Impedance: 50 Ω
  • Connector Type: N Female-N Male
  • dB Value: 20 dB
  • Maximum SWR: 1.10-1.20
  • Power Coefficient: <0.0006 dB/dB/watt
  • Temperature Coefficient: <0.0004 dB/dB/°C
  • Temperature Range: -55 °C to 125 °C
  • Type N connectors per MIL-STD-348 interface dimensions-mate nondestructively with MIL-C-39012 connectors
  • SMK (2.92mm) connectors-mate nondestructively with SMA per MIL-C-39012, 3.5mm, SMK, and other 2.92mm connectors
  • Construction: Black, finned aluminum body, gold plated beryllium copper contacts

The Weinschel 34-20-34 is a DC to 4.0 GHz, 20 dB Medium Power Fixed Coaxial Attenuator. The 34-20-34 is configured with one Type N(f) and one Type N(m).

Supplier's Site

Technical Specifications

  APITech ValueTronics International, Inc.
Product Category RF Attenuators RF Attenuators
Product Number 34-20-34 34-20-34
Product Name 34 Medium Power Fixed Coaxial Attenuator (N, DC-4 GHz, 25 W) Fixed Attenuator
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1029-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details