Spectrum Control 3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) 3331A-30

Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
Request a Quote Datasheet
Description
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) - 3331A-30 - APITech
Fairview, PA, United States
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz)
3331A-30
3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) 3331A-30
Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices. Two Configurations - Round body Model 3330A and a hex body Model 3331A. Ideal for Bulk Quantity Requirements. Weinschel Product
  • Low Cost - These general purpose attenuators offer subminiature size, broadband frequency response, and attenuation values from 1 to 30 dB at low, competitive prices.
  • Two Configurations - Round body Model 3330A and a hex body Model 3331A.
  • Ideal for Bulk Quantity Requirements.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 3331A-30 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
3331A-30
Attenuator - Fixed Coaxial 3331A-30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 3331A-30 3331A-30
Product Name 3331A General Purpose Attenuator (SMA Hex body, DC-18 GHz) Attenuator - Fixed Coaxial
Frequency 0.0 to 18 GHz ? to 18 GHz
VSWR 1.15 to 1.4 :1 1.3 :1
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details