Spectrum Control 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-20-12-LIM

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) - 33-20-12-LIM - APITech
Fairview, PA, United States
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
33-20-12-LIM
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-20-12-LIM
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz)

  • Optimized for Wireless OEM & Test Applications
  • Low Intermodulation option available
  • Mode free operation to 10 GHz.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 33-20-12-LIM
Product Name 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1802 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.35-4.0 GHz Two-Bit Digital Attenuator - SKY12338-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
6 suppliers
Attenuators - 3157-KAT-10+CT-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers