Mini-Circuits RF and Wireless - Attenuators BW-20N250W+

Description
N-MALE TO N-FEMALE, DC TO 8 GHZ
Description
N-MALE TO N-FEMALE, DC TO 8 GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-20N250W+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-20N250W+
RF and Wireless - Attenuators BW-20N250W+
N-MALE TO N-FEMALE, DC TO 8 GHZ

N-MALE TO N-FEMALE, DC TO 8 GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number BW-20N250W+
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Manually Variable Attenuators - NCA1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Attenuation 0.0 to 16 dB
View Details
2W Attenuator - 852-BW-S4W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers