Spectrum Control 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-10-44

Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) - 33-10-44 - APITech
Fairview, PA, United States
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
33-10-44
33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W) 33-10-44
Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz) Optimized for Wireless OEM & Test Applications Low Intermodulation option available Mode free operation to 10 GHz. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

Medium Power Fixed Coaxial Attenuator (N, 25 W, 8.5 GHz)

  • Optimized for Wireless OEM & Test Applications
  • Low Intermodulation option available
  • Mode free operation to 10 GHz.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 33-10-44
Product Name 33 Medium Power Fixed Coaxial Attenuator (N, 2.92mm, DC-8.5 GHz, 25 W)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details