Weinschel 3206T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3206T-1E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 6-cell, 2-3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 6-cell, 2-3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3206T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3206T-1E - APITech
Fairview, PA, United States
3206T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3206T-1E
3206T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3206T-1E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 6-cell, 2-3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 6-cell, 2-3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3206T-1E
Product Name 3206T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1242-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details