APITech 3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3205T-1E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz) A Weinschel Product.
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz) A Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3205T-1E - APITech
Fairview, PA, United States
3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3205T-1E
3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3205T-1E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz) A Weinschel Product.

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 4-cell, 2-3 GHz)

A Weinschel Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3205T-1E
Product Name 3205T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details