APITech 3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3200T-2E

Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz) Widest Selection of Attenuation Ranges & Steps Sizes AvailableModels:3200 T-1 3206T-1Other models may be available for Express delivery. Built-in TTL\CMOS Interface Driver Circuitry High Quality Construction and Connectors Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3 .0 GHz and Higher Frequencies Weinschel Product
Datasheet
Description
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz) Widest Selection of Attenuation Ranges & Steps Sizes AvailableModels:3200 T-1 3206T-1Other models may be available for Express delivery. Built-in TTL\CMOS Interface Driver Circuitry High Quality Construction and Connectors Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3 .0 GHz and Higher Frequencies Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) - 3200T-2E - APITech
Fairview, PA, United States
3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
3200T-2E
3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz) 3200T-2E
Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz) Widest Selection of Attenuation Ranges & Steps Sizes AvailableModels:3200 T-1 3206T-1Other models may be available for Express delivery. Built-in TTL\CMOS Interface Driver Circuitry High Quality Construction and Connectors Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3 .0 GHz and Higher Frequencies Weinschel Product

Programmable Attenuators with built-in Microprocessor-Based Driver (SMA, 8-cell, 2 -3 GHz)

  • Widest Selection of Attenuation Ranges & Steps Sizes
  • AvailableModels:3200T-1 3206T-1Other models may be available for Express delivery.
  • Built-in TTL\CMOS Interface Driver Circuitry
  • High Quality Construction and Connectors
  • Special Configurations Available Upon Request-Custom Cell/Step Size Configurations-2.0-3.0 GHz and Higher Frequencies
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 3200T-2E
Product Name 3200T SmartStep® Programmable Attenuator (SMA, DC-3 GHz)
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6705 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
Attenuators - 3157-BW-N10W5+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers