Spectrum Control 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-17

Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Request a Quote Datasheet
Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) - 32-17 - APITech
Fairview, PA, United States
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
32-17
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-17
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
  • Available in 0.5 dB increments from 0-20 dB.
  • Rugged injection molded connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC).
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 32-17 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
32-17
Attenuator - Fixed Coaxial 32-17
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 32-17 32-17
Product Name 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1043-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 31.5 dB
Package Type 32-VFQFN Exposed Pad
View Details
4 suppliers
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details