Weinschel 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-14.5

Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet
Description
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) - 32-14.5 - APITech
Fairview, PA, United States
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
32-14.5
32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz) 32-14.5
Available in 0.5 dB increments from 0-20 dB. Rugged injection molded connectors Designed to meet environmental requirements of MIL-A-3933. Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC). Weinschel Product
  • Available in 0.5 dB increments from 0-20 dB.
  • Rugged injection molded connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Model 32 is 100% Subjected to Thermal Shock, Peak Power Tests & Monitored Thermal Cycle (MTC).
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 32-14.5
Product Name 32 High Reliability Fixed Coaxial Attenuator (SMA, DC-18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details