KRYTAR, Inc. Coaxial Termination T2F T2F

Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T2F is a 50 Ohm coaxial termination for DC to 26.5 GHz applications, featuring a 3.5mm female connector and a precision machined stainless steel body with a gold-plated beryllium copper center contact. It measures 0.73 inches in length and 0.36 inches in diameter, maintains a VSWR of 1.06 up to 20 GHz and 1.11 from 20 to 26.5 GHz, and is rated for 0.5 watt maximum power at operating temperatures from -65°C to +125°C.

Datasheet Summary
Powered by GS/AI

The T2F is a 50 Ohm coaxial termination for DC to 26.5 GHz applications, featuring a 3.5mm female connector and a precision machined stainless steel body with a gold-plated beryllium copper center contact. It measures 0.73 inches in length and 0.36 inches in diameter, maintains a VSWR of 1.06 up to 20 GHz and 1.11 from 20 to 26.5 GHz, and is rated for 0.5 watt maximum power at operating temperatures from -65°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination T2F - T2F - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial Termination T2F
T2F
Coaxial Termination T2F T2F
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections.

KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability.

Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T2F
Product Name Coaxial Termination T2F
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
KAT27005A-4×5 - KAT27005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination T3MK - T3MK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Coaxial Termination T3FK - T3FK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details