APITech 3070 Coaxial Terminations (Type N, 2 Watts, DC-18 GHz) 3070

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3070 Coaxial Terminations (Type N, 2 Watts, DC-18 GHz) - 3070 - APITech
Fairview, PA, United States
3070 Coaxial Terminations (Type N, 2 Watts, DC-18 GHz)
3070
3070 Coaxial Terminations (Type N, 2 Watts, DC-18 GHz) 3070
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 3070
Product Name 3070 Coaxial Terminations (Type N, 2 Watts, DC-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21250124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / BNC / RoHS - BTRM-75+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 1000 MHz
View Details
Terminations - NCT18K25 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details