TE Connectivity Coax Cable Termination EH8950-000

Description
Body Features Shield Plating Material : Silver Dimensions Compatible Dielectric Diameter Range : 1.5 - 2.8 MM  [.06 - .11 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Overall Length : 30 MM  [1.18 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Compatible With RF Cable Type : 179 Temperature Indicator : No Temperature Indicator Type : No Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Shield Plating Material : Silver Dimensions Compatible Dielectric Diameter Range : 1.5 - 2.8 MM  [.06 - .11 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Overall Length : 30 MM  [1.18 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Compatible With RF Cable Type : 179 Temperature Indicator : No Temperature Indicator Type : No Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - EH8950-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
EH8950-000
Coax Cable Termination EH8950-000
Body Features Shield Plating Material : Silver Dimensions Compatible Dielectric Diameter Range : 1.5 - 2.8 MM  [.06 - .11 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Overall Length : 30 MM  [1.18 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Compatible With RF Cable Type : 179 Temperature Indicator : No Temperature Indicator Type : No Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Shield Plating Material : Silver

Dimensions


  • Compatible Dielectric Diameter Range : 1.5 - 2.8 MM  [.06 - .11 INCH ]
  • Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Overall Length : 30 MM  [1.18 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Compatible With RF Cable Type : 179
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EH8950-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 269269-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 104397-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 150113-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 165945-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details