APITech Powerfilm™ Chip Attenuators 2KNA150

Description
Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request. To request samples, please hit the "Contact Us" Button!
Description
Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request. To request samples, please hit the "Contact Us" Button!

Suppliers

Company
Product
Description
Supplier Links
Powerfilm™ Chip Attenuators - 2KNA150 - APITech
Fairview, PA, United States
Powerfilm™ Chip Attenuators
2KNA150
Powerfilm™ Chip Attenuators 2KNA150
Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request. To request samples, please hit the "Contact Us" Button!

Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce their attenuation at elevated temperatures to provide optimal response needed in signal- leveling applications. Chip attenuators are used in amplifier circuits, receivers, up/down converters, phase-matched arrays, and switching applications. Depending on desired specifications, chips are fabricated on BeO, Aluminum Nitride, or Alumina ceramics with either thin or thick resistors. Other designs, values and options may be available upon request.

To request samples, please hit the "Contact Us" Button!

Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2KNA150
Product Name Powerfilm™ Chip Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
6 suppliers
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details