APITech 2D300W Fixed Coaxial Attenuator (7/16 DIN, 300 W, DC-2.5 GHz) 2D300W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2D300W Fixed Coaxial Attenuator (7/16 DIN, 300 W, DC-2.5 GHz) - 2D300W - APITech
Fairview, PA, United States
2D300W Fixed Coaxial Attenuator (7/16 DIN, 300 W, DC-2.5 GHz)
2D300W
2D300W Fixed Coaxial Attenuator (7/16 DIN, 300 W, DC-2.5 GHz) 2D300W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2D300W
Product Name 2D300W Fixed Coaxial Attenuator (7/16 DIN, 300 W, DC-2.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details