Spectrum Control Attenuator - Fixed Coaxial 2BNC100W-03M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 2BNC100W-03M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
2BNC100W-03M
Attenuator - Fixed Coaxial 2BNC100W-03M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 2BNC100W-03M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8500-9500-31.5-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8.5 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
VSWR 1.15 :1
Attenuation 0.0 to 63 dB
View Details