APITech 298 High Power Fixed Coaxial Attenuator (Type N, 4.3/10, 100W, DC-6GHz) 298 LIM

Description
Low Passive Intermodulation Design (PIM) Smaller & lighter than coupler based designs 100% tested for IM3 Designed for mobile infrastructure applications RoHS Compliant Weinschel Product
Datasheet
Description
Low Passive Intermodulation Design (PIM) Smaller & lighter than coupler based designs 100% tested for IM3 Designed for mobile infrastructure applications RoHS Compliant Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
298 High Power Fixed Coaxial Attenuator (Type N, 4.3/10, 100W, DC-6GHz) - 298 LIM - APITech
Fairview, PA, United States
298 High Power Fixed Coaxial Attenuator (Type N, 4.3/10, 100W, DC-6GHz)
298 LIM
298 High Power Fixed Coaxial Attenuator (Type N, 4.3/10, 100W, DC-6GHz) 298 LIM
Low Passive Intermodulation Design (PIM) Smaller & lighter than coupler based designs 100% tested for IM3 Designed for mobile infrastructure applications RoHS Compliant Weinschel Product
  • Low Passive Intermodulation Design (PIM)
  • Smaller & lighter than coupler based designs
  • 100% tested for IM3
  • Designed for mobile infrastructure applications
  • RoHS Compliant
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 298 LIM
Product Name 298 High Power Fixed Coaxial Attenuator (Type N, 4.3/10, 100W, DC-6GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
6 suppliers
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details