Spectrum Control 275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) 275-30-12

Description
Compact Construction - Lowest size/power ratio. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Flat Response & Low SWR Weinschel Product
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Flat Response & Low SWR Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) - 275-30-12 - APITech
Fairview, PA, United States
275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz)
275-30-12
275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) 275-30-12
Compact Construction - Lowest size/power ratio. Precision injection molded connectors. Designed to meet environmental requirements of MIL-DTL-3933. Flat Response & Low SWR Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision injection molded connectors.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • Flat Response & Low SWR
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 275-30-12 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
275-30-12
Attenuator - Fixed Coaxial 275-30-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 275-30-12 275-30-12
Product Name 275 Medium Power Fixed Coaxial Attenuator (SMK, 5W, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details