APITech 26AH Fixed Coaxial Attenuator (2.92mm, DC-26.5 GHz) 26AH

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26AH Fixed Coaxial Attenuator (2.92mm, DC-26.5 GHz) - 26AH - APITech
Fairview, PA, United States
26AH Fixed Coaxial Attenuator (2.92mm, DC-26.5 GHz)
26AH
26AH Fixed Coaxial Attenuator (2.92mm, DC-26.5 GHz) 26AH
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 26AH
Product Name 26AH Fixed Coaxial Attenuator (2.92mm, DC-26.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details