Spectrum Control Attenuator - Fixed Coaxial 26AH-13

Description
AH Attenuators 2.9mm, up to 40 GHz, up to 2 Watts
Request a Quote Datasheet
Description
AH Attenuators 2.9mm, up to 40 GHz, up to 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
26AH-13
Attenuator - Fixed Coaxial 26AH-13
AH Attenuators 2.9mm, up to 40 GHz, up to 2 Watts

AH Attenuators 2.9mm, up to 40 GHz, up to 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 26AH-13
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details