Spectrum Control Attenuator - Fixed Coaxial 26A-16

Description
A Attenuators 2.9mm, up to 40 GHz, up to 2 Watts
Request a Quote Datasheet
Description
A Attenuators 2.9mm, up to 40 GHz, up to 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
26A-16
Attenuator - Fixed Coaxial 26A-16
A Attenuators 2.9mm, up to 40 GHz, up to 2 Watts

A Attenuators 2.9mm, up to 40 GHz, up to 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 26A-16
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details