Spectrum Control 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-40-21

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) - 268-40-21 - APITech
Fairview, PA, United States
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
268-40-21
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-40-21
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conduction Cooled.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 268-40-21
Product Name 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details