Spectrum Control 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-30-11-LIM

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) - 268-30-11-LIM - APITech
Fairview, PA, United States
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
268-30-11-LIM
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-30-11-LIM
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conduction Cooled.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 268-30-11-LIM
Product Name 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator - SKY12407-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
VSWR 1.05 to 1.3 :1
Attenuation 0.0 to 95 dB
View Details