Spectrum Control 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-10-21

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) - 268-10-21 - APITech
Fairview, PA, United States
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
268-10-21
268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz) 268-10-21
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conduction Cooled. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conduction Cooled.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 268-10-21
Product Name 268 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, 6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - AV113-12LF - 010513-AV113-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 2.1 to 2.3 GHz
View Details
4 suppliers
Attenuators - 3157-BW-S1-2W263A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details