APITech 264 Medium Power Fixed Coaxial Attenuator (Type N, 50W, DC-10 GHz) 264 LIM

Description
Low Passive Intermodulation design (PIM) Smaller & lighter than coupler based designs 100% tested for IM3 Designed for mobile infrastructure applications RoHS Compliant Weinschel Product
Datasheet
Description
Low Passive Intermodulation design (PIM) Smaller & lighter than coupler based designs 100% tested for IM3 Designed for mobile infrastructure applications RoHS Compliant Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
264 Medium Power Fixed Coaxial Attenuator (Type N, 50W, DC-10 GHz) - 264 LIM - APITech
Fairview, PA, United States
264 Medium Power Fixed Coaxial Attenuator (Type N, 50W, DC-10 GHz)
264 LIM
264 Medium Power Fixed Coaxial Attenuator (Type N, 50W, DC-10 GHz) 264 LIM
Low Passive Intermodulation design (PIM) Smaller & lighter than coupler based designs 100% tested for IM3 Designed for mobile infrastructure applications RoHS Compliant Weinschel Product
  • Low Passive Intermodulation design (PIM)
  • Smaller & lighter than coupler based designs
  • 100% tested for IM3
  • Designed for mobile infrastructure applications
  • RoHS Compliant
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 264 LIM
Product Name 264 Medium Power Fixed Coaxial Attenuator (Type N, 50W, DC-10 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details