APITech 257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz) 257-40-11

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz) - 257-40-11 - APITech
Fairview, PA, United States
257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz)
257-40-11
257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz) 257-40-11
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 10 Kilowatts peak, Conduction Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 257-40-11
Product Name 257 Fixed Coaxial Attenuator (Conduction Cooled, N, 250 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details