APITech 253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) 253-20-11

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) - 253-20-11 - APITech
Fairview, PA, United States
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz)
253-20-11
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) 253-20-11
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 10 Kilowatts peak, Conduction Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 253-20-11
Product Name 253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.4 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details