APITech 253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) 253-10-12

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) - 253-10-12 - APITech
Fairview, PA, United States
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz)
253-10-12
253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz) 253-10-12
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-DTL-3933. 10 Kilowatts peak, Conduction Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-DTL-3933.
  • 10 Kilowatts peak, Conduction Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 253-10-12
Product Name 253 Fixed Coaxial Attenuator (Conduction Cooled, 500 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0101 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.1 :1
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - AA264-87-B - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
Attenuators - 3157-RCAT-03+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details