APITech Adapting Attenuators 2031

Description
Inmet Product
Description
Inmet Product

Suppliers

Company
Product
Description
Supplier Links
Adapting Attenuators - 2031 - APITech
Fairview, PA, United States
Adapting Attenuators
2031
Adapting Attenuators 2031
Inmet Product

Inmet Product

Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2031
Product Name Adapting Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details