APITech Adapting Attenuators 2028

Description
Inmet Product
Description
Inmet Product

Suppliers

Company
Product
Description
Supplier Links
Adapting Attenuators - 2028 - APITech
Fairview, PA, United States
Adapting Attenuators
2028
Adapting Attenuators 2028
Inmet Product

Inmet Product

Supplier's Site

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 2028
Product Name Adapting Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details