KRYTAR, Inc. MLDD 4-Way Power Dividers 7010400 7010400

Description
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 7010400, offers high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010400 covers the full ultra-broadband frequency range from 1.0 to 40.0 GHz with >11 dB Isolation and ±1.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±22 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of <6.5 dB with Maximum Input and Output VSWR of 1.8 across the full 1.0-40 GHz frequency range. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.50 inches (L) x 2.50 inches (W) x 0.40 inches (H), weighs only 7.3-ounces, and comes with standard 2.4 mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 7010400, offers high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010400 covers the full ultra-broadband frequency range from 1.0 to 40.0 GHz with >11 dB Isolation and ±1.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±22 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of <6.5 dB with Maximum Input and Output VSWR of 1.8 across the full 1.0-40 GHz frequency range. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.50 inches (L) x 2.50 inches (W) x 0.40 inches (H), weighs only 7.3-ounces, and comes with standard 2.4 mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 7010400 is a 4-way power divider designed for operation from 1 to 40 GHz, with a maximum VSWR of 1.8, insertion loss less than 6.5 dB, isolation greater than 11 dB, amplitude tracking within ±1.5 dB, and phase tracking within ±22°. It supports an input power rating of 10 watts with 2:1 load VSWR and operates from -54°C to +85°C. The device features standard 2.4 mm female connectors, weighs 7.3 ounces, and is packaged in a compact form factor. Optional 2.92 mm female connectors are available.

Datasheet Summary
Powered by GS/AI

Model 7010400 is a 4-way power divider designed for operation from 1 to 40 GHz, with a maximum VSWR of 1.8, insertion loss less than 6.5 dB, isolation greater than 11 dB, amplitude tracking within ±1.5 dB, and phase tracking within ±22°. It supports an input power rating of 10 watts with 2:1 load VSWR and operates from -54°C to +85°C. The device features standard 2.4 mm female connectors, weighs 7.3 ounces, and is packaged in a compact form factor. Optional 2.92 mm female connectors are available.

Suppliers

Company
Product
Description
Supplier Links
MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Sunnyvale, CA, United States
MLDD 4-Way Power Dividers 7010400
7010400
MLDD 4-Way Power Dividers 7010400 7010400
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 4-way power divider, Model 7010400, offers high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010400 covers the full ultra-broadband frequency range from 1.0 to 40.0 GHz with >11 dB Isolation and ±1.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±22 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of <6.5 dB with Maximum Input and Output VSWR of 1.8 across the full 1.0-40 GHz frequency range. Input power rating is 10 watts with 2:1 load VSWRs. The power divider is a compact package measuring just 4.50 inches (L) x 2.50 inches (W) x 0.40 inches (H), weighs only 7.3-ounces, and comes with standard 2.4 mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 4-way power divider, Model 7010400, offers high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010400 covers the full ultra-broadband frequency range from 1.0 to 40.0 GHz with >11 dB Isolation and ±1.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±22 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of <6.5 dB with Maximum Input and Output VSWR of 1.8 across the full 1.0-40 GHz frequency range. Input power rating is 10 watts with 2:1 load VSWRs.

The power divider is a compact package measuring just 4.50 inches (L) x 2.50 inches (W) x 0.40 inches (H), weighs only 7.3-ounces, and comes with standard 2.4 mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 7010400
Product Name MLDD 4-Way Power Dividers 7010400
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7005265 - 7005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 26500.00 MHz
Insertion Loss 4.30 dB
View Details
MLDD 4-Way Power Dividers 7030400K - 7030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
2-Way Power Dividers 607125-1535 - 607125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.00 dB
View Details
2-Way Power Dividers 6040400 - 6040400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details