Spectrum Control 1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz) 1568-1

Description
High Repeatability Rugged Injection Molded Connectors Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications. Weinschel Product.
Datasheet
Description
High Repeatability Rugged Injection Molded Connectors Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz) - 1568-1 - APITech
Fairview, PA, United States
1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz)
1568-1
1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz) 1568-1
High Repeatability Rugged Injection Molded Connectors Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications. Weinschel Product.
  • High Repeatability
  • Rugged Injection Molded Connectors
  • Bulkhead Mounting - Conveniently mounts on any panel using a D-hole. Extra heavy construction for long life even with mistreatment makes this adapter suitable for instrument and subsystem front panel applications.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 1568-1
Product Name 1568 Precision Coaxial Panel Adapter (SMA, DC to 26.5 GHz)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details