Spectrum Control 1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) 1548-14

Description
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Datasheet
Description
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) - 1548-14 - APITech
Fairview, PA, United States
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz)
1548-14
1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz) 1548-14
High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
  • High Repeatability
  • Rugged Construction
  • Stainless Steel Construction
  • Weinschel Brand Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 1548-14
Product Name 1548 Precision Coaxial Adapter (SMA-Type N, DC-18 GHz)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details