Spectrum Control 1515 Resistive Power Divider (SMA, DC-18 GHz) 1515

Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss test data data supplied. Weinschel Brand Product.
Datasheet
Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss test data data supplied. Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1515 Resistive Power Divider (SMA, DC-18 GHz) - 1515 - APITech
Fairview, PA, United States
1515 Resistive Power Divider (SMA, DC-18 GHz)
1515
1515 Resistive Power Divider (SMA, DC-18 GHz) 1515
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss test data data supplied. Weinschel Brand Product.
  • Miniature Size & Lightweight - High power capability and high ambient temperature operation.
  • Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports.
  • Test data Data - Insertion loss test data data supplied.
  • Weinschel Brand Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Power Dividers and RF Power Combiners
Product Number 1515
Product Name 1515 Resistive Power Divider (SMA, DC-18 GHz)
Category Passive
Unlock Full Specs
to access all available technical data

Similar Products

2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
PD-0440, Wideband Wilkinson Power Divider - PD-0440 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 40000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06041-TTR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.75 dB
Isolation 20.00 dB
View Details
Hybrid Combiner - 5o4T150304800 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details