APITech 1470 Coaxial Termination, Low IMD Design (N or SMK, 100 W, DC-6 GHz) 1470-2

Description
Precision Connectors with high temperature support beads 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Precision Connectors with high temperature support beads 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1470 Coaxial Termination, Low IMD Design (N or SMK, 100 W, DC-6 GHz) - 1470-2 - APITech
Fairview, PA, United States
1470 Coaxial Termination, Low IMD Design (N or SMK, 100 W, DC-6 GHz)
1470-2
1470 Coaxial Termination, Low IMD Design (N or SMK, 100 W, DC-6 GHz) 1470-2
Precision Connectors with high temperature support beads 10 Kilowatts peak, Conduction Cooled 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each. Low Intermodulation Distortion Option available on select models Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads
  • 10 Kilowatts peak, Conduction Cooled
  • 3rd Order Intermodulation: Reflected Levels (IM3), -100 dBc with two input signals @ 869 MHz and 891 MHz with average carrier power levels of +43 dBm each.
  • Low Intermodulation Distortion Option available on select models
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1470-2
Product Name 1470 Coaxial Termination, Low IMD Design (N or SMK, 100 W, DC-6 GHz)
Terminator Type Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21500018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Data Bus Terminators - 106556-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details