APITech 1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz) 1469-1

Description
Designed to meet environmental requirements of MIL-DTL-3933 Quality connector with special high temperature support bead. Low intermodulation (LIM) option. 1 Kilowatt peak power. Usable to 20 GHz Weinschel Product. Note: Model 1469A supersedes model 1469.
Description
Designed to meet environmental requirements of MIL-DTL-3933 Quality connector with special high temperature support bead. Low intermodulation (LIM) option. 1 Kilowatt peak power. Usable to 20 GHz Weinschel Product. Note: Model 1469A supersedes model 1469.

Suppliers

Company
Product
Description
Supplier Links
1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz) - 1469-1 - APITech
Fairview, PA, United States
1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz)
1469-1
1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz) 1469-1
Designed to meet environmental requirements of MIL-DTL-3933 Quality connector with special high temperature support bead. Low intermodulation (LIM) option. 1 Kilowatt peak power. Usable to 20 GHz Weinschel Product. Note: Model 1469A supersedes model 1469.
  • Designed to meet environmental requirements of MIL-DTL-3933
  • Quality connector with special high temperature support bead.
  • Low intermodulation (LIM) option.
  • 1 Kilowatt peak power.
  • Usable to 20 GHz
  • Weinschel Product.

Note: Model 1469A supersedes model 1469.

Supplier's Site

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1469-1
Product Name 1469A Coaxial Termination, Low IMD Design (N or 3.5mm, 100 W, DC-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2110003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
SolderSleeve Shield Terminators - 104040-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details