Spectrum Control 1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) 1442-3

Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) - 1442-3 - APITech
Fairview, PA, United States
1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz)
1442-3
1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz) 1442-3
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1442-3
Product Name 1442 Coaxial Termination (Type N, 100 W, DC-8.5 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

1500W 3GHz Coaxial Termination - UIYCT1500A - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o2110003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details