TE Connectivity Power Cable Terminations 2475122-1

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 100 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 22 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : JCAA A 502 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Cold Shrink Shelf Life : 2 Years
Request a Quote
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 100 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 22 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : JCAA A 502 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Cold Shrink Shelf Life : 2 Years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2475122-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2475122-1
Power Cable Terminations 2475122-1
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 100 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 22 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : JCAA A 502 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Cold Shrink Shelf Life : 2 Years

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 100 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 22

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : JCAA A 502

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 2 Years
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2475122-1
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 178139-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 177256N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 015105-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 221629-4 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
4 suppliers