Spectrum Control 1441 Coaxial Termination (Type N, DC-4 GHz, 50 W) 1441-4

Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product.
Datasheet
Description
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1441 Coaxial Termination (Type N, DC-4 GHz, 50 W) - 1441-4 - APITech
Fairview, PA, United States
1441 Coaxial Termination (Type N, DC-4 GHz, 50 W)
1441-4
1441 Coaxial Termination (Type N, DC-4 GHz, 50 W) 1441-4
Compact Construction - Lowest size/power ratio. Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Ideal for Wireless Applications.
  • Weinschel Product.
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1441-4
Product Name 1441 Coaxial Termination (Type N, DC-4 GHz, 50 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1850 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 063097-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details