APITech 1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) 1431-1

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) - 1431-1 - APITech
Fairview, PA, United States
1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz)
1431-1
1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz) 1431-1
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1431-1
Product Name 1431 Coaxial Termination (N or 3.5mm, 100 W, DC-18 GHz)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21506N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details
Power Cable Terminations - 2259767-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details