Spectrum Control 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-4

Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) - 1427-4 - APITech
Fairview, PA, United States
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W)
1427-4
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-4
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality connector with special high temperature support beads.
  • Low Intermodulation Option
  • 5 Kilowatts Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1427-4
Product Name 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21503S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details
Power Cable Terminations - 065979-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details