Spectrum Control 1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) 1426-4

Description
Rugged Construction - Quality connector with special high temperature support bead. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Datasheet
Description
Rugged Construction - Quality connector with special high temperature support bead. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) - 1426-4 - APITech
Fairview, PA, United States
1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W)
1426-4
1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) 1426-4
Rugged Construction - Quality connector with special high temperature support bead. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Low Intermodulation Option
  • 5 Kilowatts Peak Power
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category Electrical Terminations
Product Number 1426-4
Product Name 1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W)
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 101147-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details