API Delevan, Inc. Fixed Inductors SPD73R-223M

Description
22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7595CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7595CT-ND
Fixed Inductors DN7595CT-ND
22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7595TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7595TR-ND
Fixed Inductors DN7595TR-ND
22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7595DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7595DKR-ND
Fixed Inductors DN7595DKR-ND
22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.75A 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7595CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details