API Delevan, Inc. Fixed Inductors SPD62R-473M

Description
47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7964DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7964DKR-ND
Fixed Inductors DN7964DKR-ND
47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7964CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7964CT-ND
Fixed Inductors DN7964CT-ND
47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7964TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7964TR-ND
Fixed Inductors DN7964TR-ND
47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 700mA 750mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPD62R-473M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPD62R-473M
Fixed Inductors SPD62R-473M
FIXED IND 47UH 700MA 750MOHM SMD

FIXED IND 47UH 700MA 750MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7964DKR-ND SPD62R-473M
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details