API Delevan, Inc. Fixed Inductors SPD62R-153M

Description
15µH Shielded Wirewound Inductor 1.2A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.2A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPD62R-153M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SPD62R-153M-ND
Fixed Inductors SPD62R-153M-ND
15µH Shielded Wirewound Inductor 1.2A 300mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.2A 300mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SPD62R-153M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details