API Delevan, Inc. Fixed Inductors SP1812R-683K

Description
68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-683KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-683KTR-ND
Fixed Inductors SP1812R-683KTR-ND
68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)

68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-683KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-683KDKR-ND
Fixed Inductors SP1812R-683KDKR-ND
68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)

68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - SP1812R-683KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-683KCT-ND
Fixed Inductors SP1812R-683KCT-ND
68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)

68µH Shielded Inductor 275mA 2.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-683KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details