API Delevan, Inc. Fixed Inductors SP1812R-274H

Description
270µH Shielded Inductor 143mA 9.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Inductor 143mA 9.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812R-274H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812R-274H-ND
Fixed Inductors SP1812R-274H-ND
270µH Shielded Inductor 143mA 9.8Ohm Max Nonstandard

270µH Shielded Inductor 143mA 9.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812R-274H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details