API Delevan, Inc. Fixed Inductors SP1812-683G

Description
68µH Shielded Inductor 275mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 275mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SP1812-683G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SP1812-683G-ND
Fixed Inductors SP1812-683G-ND
68µH Shielded Inductor 275mA 2.7Ohm Max Nonstandard

68µH Shielded Inductor 275mA 2.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SP1812-683G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details